Molex Wire to Board Cables 2219551142

Description
iGrid R-R 14ckt 150mm disc Sn
Request a Quote Datasheet
Description
iGrid R-R 14ckt 150mm disc Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 296937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296937
Wire to Board Cables 296937
iGrid R-R 14ckt 150mm disc Sn

iGrid R-R 14ckt 150mm disc Sn

Supplier's Site
Rectangular Cable Assemblies - 900-2219551142-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219551142-ND
Rectangular Cable Assemblies 900-2219551142-ND
IGRID R-R 14CKT 150MM DISC SN

IGRID R-R 14CKT 150MM DISC SN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 296937 900-2219551142-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details