Molex Rectangular Cable Assemblies 2219551104

Description
IGRID R-R 10CKT 600MM DISC SN
Request a Quote Datasheet
Description
IGRID R-R 10CKT 600MM DISC SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2219551104-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2219551104-ND
Rectangular Cable Assemblies 900-2219551104-ND
IGRID R-R 10CKT 600MM DISC SN

IGRID R-R 10CKT 600MM DISC SN

Buy Now Datasheet
Wire to Board Cables - 296929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
296929
Wire to Board Cables 296929
iGrid R-R 10ckt 600mm disc Sn

iGrid R-R 10ckt 600mm disc Sn

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2219551104-ND 296929
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details