Molex Electronic Connector 22173082

Description
CONN RECEPT 8POS .100 VERT PCB Product overview: 22173082 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22173082 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RECEPT 8POS .100 VERT PCB Product overview: 22173082 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22173082 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-22173082
Electronic Connector 340-22173082
CONN RECEPT 8POS .100 VERT PCB Product overview: 22173082 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22173082 can be used for catalog matching and distributor lookup.

CONN RECEPT 8POS .100 VERT PCB Product overview: 22173082 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22173082 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 22173082 - 197033-22173082 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22173082
197033-22173082
Rectangular Connectors - 22173082 197033-22173082
Manufacturer: Molex, LLC Win Source Part Number: 197033-22173082 Packaging: Tray Number of Positions: 8 Features: Board Hooks Connector Type: Receptacle, Bottom Entry Contact Type: Non-Gendered Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 250VAC Current Rating: 2.5A Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50μin (1.27μm) Insulation Color: White Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.132" (3.35mm) Insulation Height: 0.311" (7.90mm) Contact Shape: Square Temperature Range - Operating: -40°C to 80°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197033-22173082
Packaging: Tray
Number of Positions: 8
Features: Board Hooks
Connector Type: Receptacle, Bottom Entry
Contact Type: Non-Gendered
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 250VAC
Current Rating: 2.5A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50μin (1.27μm)
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.132" (3.35mm)
Insulation Height: 0.311" (7.90mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-22173082 197033-22173082
Product Name Electronic Connector Rectangular Connectors - 22173082
Termination Solder Solder
Unlock Full Specs
to access all available technical data