Molex Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 22162030

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: KK254, 4455 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Operating Temperature: -40°C ~ 80°C Contact Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: KK254, 4455 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Operating Temperature: -40°C ~ 80°C Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: KK254, 4455 Package: Tray Product Status: Active Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Operating Temperature: -40°C ~ 80°C Contact Material: Brass

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: KK254, 4455
Package: Tray
Product Status: Active
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Positions: 3
Operating Temperature: -40°C ~ 80°C
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details