Molex Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 22142064

Description
Manufacturer: Molex Win Source Part Number: 1333081-0022142064 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 6 Features: Board Hooks Connector Type: Receptacle, Bottom Entry Contact Type: Non-Gendered Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Contact Length - Post: 0.132" (3.35mm) Insulation Height: 0.311" (7.90mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-14-2064,002214206 4-P,22142064-P,WM310 4,0022-14-2064,WM310 4-NDR,A-4455-BH 06 D(P909),0022-14-2064 -P,22-14-2064-P,2214 2064,A-4455-BH06D(P9 09) Base Product Number: 002214 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333081-0022142064 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 6 Features: Board Hooks Connector Type: Receptacle, Bottom Entry Contact Type: Non-Gendered Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Contact Length - Post: 0.132" (3.35mm) Insulation Height: 0.311" (7.90mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-14-2064,002214206 4-P,22142064-P,WM310 4,0022-14-2064,WM310 4-NDR,A-4455-BH 06 D(P909),0022-14-2064 -P,22-14-2064-P,2214 2064,A-4455-BH06D(P9 09) Base Product Number: 002214 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1333081-0022142064 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1333081-0022142064
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1333081-0022142064
Manufacturer: Molex Win Source Part Number: 1333081-0022142064 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tray Number of Positions: 6 Features: Board Hooks Connector Type: Receptacle, Bottom Entry Contact Type: Non-Gendered Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Contact Length - Post: 0.132" (3.35mm) Insulation Height: 0.311" (7.90mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-14-2064,002214206 4-P,22142064-P,WM310 4,0022-14-2064,WM310 4-NDR,A-4455-BH 06 D(P909),0022-14-2064 -P,22-14-2064-P,2214 2064,A-4455-BH06D(P9 09) Base Product Number: 002214 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333081-0022142064
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tray
Number of Positions: 6
Features: Board Hooks
Connector Type: Receptacle, Bottom Entry
Contact Type: Non-Gendered
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: White
Contact Length - Post: 0.132" (3.35mm)
Insulation Height: 0.311" (7.90mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-14-2064,0022142064-P,22142064-P,WM3104,0022-14-2064,WM3104-NDR,A-4455-BH 06 D(P909),0022-14-2064-P,22-14-2064-P,22142064,A-4455-BH06D(P909)
Base Product Number: 002214
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333081-0022142064
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details