Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22122184

Description
Manufacturer: Molex Win Source Part Number: 1332987-0022122184 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 18 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 002212-2184,A-7478-1 8A241,02212-2184,22- 12-2184,2212-2184,WM 7227,22122184 Base Product Number: 002212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332987-0022122184 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 18 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 002212-2184,A-7478-1 8A241,02212-2184,22- 12-2184,2212-2184,WM 7227,22122184 Base Product Number: 002212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332987-0022122184 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332987-0022122184
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332987-0022122184
Manufacturer: Molex Win Source Part Number: 1332987-0022122184 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 18 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: White Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.141" (3.58mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Contact Length - Mating: 0.264" (6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 002212-2184,A-7478-1 8A241,02212-2184,22- 12-2184,2212-2184,WM 7227,22122184 Base Product Number: 002212 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332987-0022122184
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 18
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 1
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: White
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.141" (3.58mm)
Insulation Height: 0.250" (6.35mm)
Contact Shape: Square
Contact Length - Mating: 0.264" (6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 002212-2184,A-7478-18A241,02212-2184,22-12-2184,2212-2184,WM7227,22122184
Base Product Number: 002212
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332987-0022122184
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 63K0379 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok - G125-2245096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details