Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 22122104

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK254, 7478 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK254, 7478 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK254, 7478 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 1 Wall Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: KK254, 7478
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 1 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details