Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 22111041

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK250, 5045 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK250, 5045 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK250, 5045 Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: KK250, 5045
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 22111041 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22111041
Connectors 22111041
Plugin,P=2.5mm Wire To Board Connector ROHS

Plugin,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 22111041
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data