Molex Connector Systems Molex 2205-2021

Description
Connector Systems:Signal; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Unshrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Signal; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Unshrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Molex - 50B8405 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
50B8405
Connector Systems Molex 50B8405
Connector Systems:Signal; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Unshrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Connector Systems:Signal; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Unshrouded; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 50B8405
Product Name Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
RF Connectors - 1059452-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details