Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22041071

Description
Manufacturer: Molex Win Source Part Number: 1333087-0022041071 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-04-1071-E,WM18790 ,0022-04-1071,WM1879 0-ND,0022041071-E,50 45-07A,22041071,22-0 4-1071-P,22-04-1071, 22041071-E,22-04-107 1-ND,0022-04-1071-E, 23-0022041071 Base Product Number: 002204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333087-0022041071 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-04-1071-E,WM18790 ,0022-04-1071,WM1879 0-ND,0022041071-E,50 45-07A,22041071,22-0 4-1071-P,22-04-1071, 22041071-E,22-04-107 1-ND,0022-04-1071-E, 23-0022041071 Base Product Number: 002204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333087-0022041071 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333087-0022041071
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333087-0022041071
Manufacturer: Molex Win Source Part Number: 1333087-0022041071 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 7 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-04-1071-E,WM18790 ,0022-04-1071,WM1879 0-ND,0022041071-E,50 45-07A,22041071,22-0 4-1071-P,22-04-1071, 22041071-E,22-04-107 1-ND,0022-04-1071-E, 23-0022041071 Base Product Number: 002204 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333087-0022041071
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 7
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.559" (14.20mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-04-1071-E,WM18790,0022-04-1071,WM18790-ND,0022041071-E,5045-07A,22041071,22-04-1071-P,22-04-1071,22041071-E,22-04-1071-ND,0022-04-1071-E,23-0022041071
Base Product Number: 002204
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333087-0022041071
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers