Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22041031

Description
Manufacturer: Molex Win Source Part Number: 1332567-0022041031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E,WM187 86-ND,0022041031-E,2 2041031-E,22-04-1031 -ND,5045-03A,WM18786 ,0022-04-1031,23-002 2041031,22-04-1031,2 2-04-1031-E,22041031 Base Product Number: 002204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332567-0022041031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E,WM187 86-ND,0022041031-E,2 2041031-E,22-04-1031 -ND,5045-03A,WM18786 ,0022-04-1031,23-002 2041031,22-04-1031,2 2-04-1031-E,22041031 Base Product Number: 002204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332567-0022041031 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332567-0022041031
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332567-0022041031
Manufacturer: Molex Win Source Part Number: 1332567-0022041031 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.559" (14.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0022-04-1031-E,WM187 86-ND,0022041031-E,2 2041031-E,22-04-1031 -ND,5045-03A,WM18786 ,0022-04-1031,23-002 2041031,22-04-1031,2 2-04-1031-E,22041031 Base Product Number: 002204 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332567-0022041031
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.559" (14.20mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0022-04-1031-E,WM18786-ND,0022041031-E,22041031-E,22-04-1031-ND,5045-03A,WM18786,0022-04-1031,23-0022041031,22-04-1031,22-04-1031-E,22041031
Base Product Number: 002204
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332567-0022041031
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3998 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details