Molex Rectangular Connectors - 0022035075 22035075

Description
Manufacturer: Molex, LLC Win Source Part Number: 905949-0022035075 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 7 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22035 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E, 23-0022035075, WM18891, 0022-03-5075, 22-03-5075-ND, 22-03-5075, WM18891-ND, 0022-03-5075-E, 5267-07A, 22035075, 0022035075-E, 22035075-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905949-0022035075 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 7 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22035 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E, 23-0022035075, WM18891, 0022-03-5075, 22-03-5075-ND, 22-03-5075, WM18891-ND, 0022-03-5075-E, 5267-07A, 22035075, 0022035075-E, 22035075-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022035075 - 905949-0022035075 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022035075
905949-0022035075
Rectangular Connectors - 0022035075 905949-0022035075
Manufacturer: Molex, LLC Win Source Part Number: 905949-0022035075 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 7 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 22035 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5075-E, 23-0022035075, WM18891, 0022-03-5075, 22-03-5075-ND, 22-03-5075, WM18891-ND, 0022-03-5075-E, 5267-07A, 22035075, 0022035075-E, 22035075-E

Manufacturer: Molex, LLC
Win Source Part Number: 905949-0022035075
Series: Mini-SPOX 5267
Features: Connector Header Through Hole 7 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 22035
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-03-5075-E, 23-0022035075, WM18891, 0022-03-5075, 22-03-5075-ND, 22-03-5075, WM18891-ND, 0022-03-5075-E, 5267-07A, 22035075, 0022035075-E, 22035075-E

Buy Now Datasheet
Connectors - 22035075 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22035075
Connectors 22035075
1x7P 7P Mini-SPOX(5264) Tin 7 -55℃~+105℃ 3A 1 2.5mm Brass Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS

1x7P 7P Mini-SPOX(5264) Tin 7 -55℃~+105℃ 3A 1 2.5mm Brass Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 905949-0022035075 22035075
Product Name Rectangular Connectors - 0022035075 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details