Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22035065

Description
Manufacturer: Molex Win Source Part Number: 1332717-0022035065 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5065-ND,22-03- 5065-E,23-0022035065 ,WM18890,0022-03-506 5,22-03-5065,0022-03 -5065-E,5267-06A,WM1 8890-ND,0022035065-E ,22035065,22035065-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332717-0022035065 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5065-ND,22-03- 5065-E,23-0022035065 ,WM18890,0022-03-506 5,22-03-5065,0022-03 -5065-E,5267-06A,WM1 8890-ND,0022035065-E ,22035065,22035065-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332717-0022035065 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332717-0022035065
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332717-0022035065
Manufacturer: Molex Win Source Part Number: 1332717-0022035065 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5065-ND,22-03- 5065-E,23-0022035065 ,WM18890,0022-03-506 5,22-03-5065,0022-03 -5065-E,5267-06A,WM1 8890-ND,0022035065-E ,22035065,22035065-E Base Product Number: 002203 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332717-0022035065
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.350" (8.89mm)
Insulation Height: 0.232" (5.90mm)
Contact Shape: Circular
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-03-5065-ND,22-03-5065-E,23-0022035065,WM18890,0022-03-5065,22-03-5065,0022-03-5065-E,5267-06A,WM18890-ND,0022035065-E,22035065,22035065-E
Base Product Number: 002203
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332717-0022035065
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 SMT - 10151094-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-MH11005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details