1x5P 5P 1 2.5mm 5 Brass Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-SPOX 5267 Series RoHS Compliant: Yes
1x5P 5P Mini-SPOX(5264) Tin 5 -55℃~+105℃ 3A 1 2.5mm Brass Direct Insert Plugin,P=2.5mm Wire To Board Connector ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 22035055 | 98K6554 | 22035055 |
| Product Name | Connectors >> Wire To Board / Wire To Wire Connector | Connector, Header, 5Pos, 1Row, 2.5Mm; Connector Systems Molex | Connectors |
| Connector Type | Wire to Board Connector; Wire to Wire Connector |