Molex Rectangular Connectors - 0022035045 22035045

Description
Manufacturer: Molex, LLC Win Source Part Number: 905948-0022035045 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 4 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 002203 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5045, 5267-04A, 22-03-5045-ND, WM18888, 22035045
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905948-0022035045 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 4 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 002203 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5045, 5267-04A, 22-03-5045-ND, WM18888, 22035045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022035045 - 905948-0022035045 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022035045
905948-0022035045
Rectangular Connectors - 0022035045 905948-0022035045
Manufacturer: Molex, LLC Win Source Part Number: 905948-0022035045 Series: Mini-SPOX 5267 Features: Connector Header Through Hole 4 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: 002203 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-5045, 5267-04A, 22-03-5045-ND, WM18888, 22035045

Manufacturer: Molex, LLC
Win Source Part Number: 905948-0022035045
Series: Mini-SPOX 5267
Features: Connector Header Through Hole 4 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: 002203
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-03-5045, 5267-04A, 22-03-5045-ND, WM18888, 22035045

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905948-0022035045
Product Name Rectangular Connectors - 0022035045
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details