Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 22032061

Description
Manufacturer: Molex Win Source Part Number: 1332476-0022032061 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-2061-P,A-4030- 06A197,22-03-2061,WM 4004-NDR,22032061,WM 4004 Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332476-0022032061 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-2061-P,A-4030- 06A197,22-03-2061,WM 4004-NDR,22032061,WM 4004 Base Product Number: 002203 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332476-0022032061 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332476-0022032061
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332476-0022032061
Manufacturer: Molex Win Source Part Number: 1332476-0022032061 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: White Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.130" (3.30mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 22-03-2061-P,A-4030- 06A197,22-03-2061,WM 4004-NDR,22032061,WM 4004 Base Product Number: 002203 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332476-0022032061
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Standard Package: 1,000
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: White
Shrouding: Unshrouded
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.560" (14.22mm)
Insulation Height: 0.130" (3.30mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 22-03-2061-P,A-4030-06A197,22-03-2061,WM4004-NDR,22032061,WM4004
Base Product Number: 002203
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332476-0022032061
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-96416F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details