Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: KK254, 4030
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Applications: Automotive, General Purpose, Medical, Telecommunications
Base Product Number: 002203
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins |
| Product Type | IC Headers |