Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 22013147

Description
Win Source Part Number: 1341103-0022013147 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 2695 Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201
Request a Quote Datasheet
Description
Win Source Part Number: 1341103-0022013147 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 2695 Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1341103-0022013147 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1341103-0022013147
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1341103-0022013147
Win Source Part Number: 1341103-0022013147 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 2695 Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201

Win Source Part Number: 1341103-0022013147
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: KK254, 2695
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 002201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1341103-0022013147
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products