Molex Rectangular Connectors - 0022013057 22013057

Description
Manufacturer: Molex, LLC Win Source Part Number: 853100-0022013057 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 22-01-3057-P, 2695-05RP, 0022013057-C, 22013057-C, 22-01-3057-C, 22013057, 0022-01-3057, 22-01-3057, WM2003-NDR, 0022-01-3057-C, WM2003
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853100-0022013057 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 22-01-3057-P, 2695-05RP, 0022013057-C, 22013057-C, 22-01-3057-C, 22013057, 0022-01-3057, 22-01-3057, WM2003-NDR, 0022-01-3057-C, WM2003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022013057 - 853100-0022013057 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022013057
853100-0022013057
Rectangular Connectors - 0022013057 853100-0022013057
Manufacturer: Molex, LLC Win Source Part Number: 853100-0022013057 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 22-01-3057-P, 2695-05RP, 0022013057-C, 22013057-C, 22-01-3057-C, 22013057, 0022-01-3057, 22-01-3057, WM2003-NDR, 0022-01-3057-C, WM2003

Manufacturer: Molex, LLC
Win Source Part Number: 853100-0022013057
Series: KK254, 2695
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 22-01-3057-P, 2695-05RP, 0022013057-C, 22013057-C, 22-01-3057-C, 22013057, 0022-01-3057, 22-01-3057, WM2003-NDR, 0022-01-3057-C, WM2003

Buy Now Datasheet
Connectors - 22013057 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22013057
Connectors 22013057
2.54mm 1x5P 5 1 Without a buckle P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 1x5P 5 1 Without a buckle P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 853100-0022013057 22013057
Product Name Rectangular Connectors - 0022013057 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details