Molex Rectangular Connectors - 0022013037 22013037

Description
Manufacturer: Molex, LLC Win Source Part Number: 850916-0022013037 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-3037-C, 900-0022013037, 22-01-3037-P, 0022-01-3037, 22-01-3037, 22-01-3037-C, 22013037, WM2001-ND, 0022013037-C, 22013037-C, 2695-03RP, WM2001
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850916-0022013037 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-3037-C, 900-0022013037, 22-01-3037-P, 0022-01-3037, 22-01-3037, 22-01-3037-C, 22013037, WM2001-ND, 0022013037-C, 22013037-C, 2695-03RP, WM2001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022013037 - 850916-0022013037 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022013037
850916-0022013037
Rectangular Connectors - 0022013037 850916-0022013037
Manufacturer: Molex, LLC Win Source Part Number: 850916-0022013037 Series: KK254, 2695 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-3037-C, 900-0022013037, 22-01-3037-P, 0022-01-3037, 22-01-3037, 22-01-3037-C, 22013037, WM2001-ND, 0022013037-C, 22013037-C, 2695-03RP, WM2001

Manufacturer: Molex, LLC
Win Source Part Number: 850916-0022013037
Series: KK254, 2695
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0022-01-3037-C, 900-0022013037, 22-01-3037-P, 0022-01-3037, 22-01-3037, 22-01-3037-C, 22013037, WM2001-ND, 0022013037-C, 22013037-C, 2695-03RP, WM2001

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1285260-22013037 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285260-22013037
Connectors, Interconnects - Rectangular Connectors - Housings 1285260-22013037
Win Source Part Number: 1285260-22013037 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: KK254, 2695 Number of Positions: 3 Pitch: 0.100" (2.54mm) Color: White Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 0022-01-3037-C,900-0 022013037,22-01-3037 -P,0022-01-3037,22-0 1-3037,22-01-3037-C, 22013037,WM2001,0022 013037-C,22013037-C, 2695-03RP,WM2001 Base Product Number: 002201

Win Source Part Number: 1285260-22013037
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: KK254, 2695
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Color: White
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Other Names: 0022-01-3037-C,900-0022013037,22-01-3037-P,0022-01-3037,22-01-3037,22-01-3037-C,22013037,WM2001,0022013037-C,22013037-C,2695-03RP,WM2001
Base Product Number: 002201

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-22013037
Electronic Connector 340-22013037
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount White KK® Bag Product overview: 22013037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22013037 can be used for catalog matching and distributor lookup.

Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount White KK® Bag Product overview: 22013037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22013037 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
22013037
Connectors >> Rectangular Connectors Housings 22013037
2.54mm 1x3P 3 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x3P 3 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850916-0022013037 1285260-22013037 340-22013037 22013037
Product Name Rectangular Connectors - 0022013037 Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details