Molex Electronic Connector 22012135

Description
Conn Housing F 13 POS 2.54mm Crimp ST Cable Mount Natural KK® Bag Product overview: 22012135 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22012135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing F 13 POS 2.54mm Crimp ST Cable Mount Natural KK® Bag Product overview: 22012135 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22012135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-22012135
Electronic Connector 340-22012135
Conn Housing F 13 POS 2.54mm Crimp ST Cable Mount Natural KK® Bag Product overview: 22012135 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22012135 can be used for catalog matching and distributor lookup.

Conn Housing F 13 POS 2.54mm Crimp ST Cable Mount Natural KK® Bag Product overview: 22012135 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-22012135 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1315834-22012135 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1315834-22012135
Connectors, Interconnects - Rectangular Connectors - Housings 1315834-22012135
Win Source Part Number: 1315834-22012135 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: KK254, 6471 Number of Positions: 13 Pitch: 0.100" (2.54mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201 Product Status: Obsolete

Win Source Part Number: 1315834-22012135
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: KK254, 6471
Number of Positions: 13
Pitch: 0.100" (2.54mm)
Color: Natural
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 002201
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-22012135 1315834-22012135
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-261-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details