Molex Rectangular Connectors - 0022012047 22012047

Description
Manufacturer: Molex, LLC Win Source Part Number: 905941-0022012047 Series: KK254, 2695 Features: 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-2047-P, 900-0022012047, 22-01-2047, 0022-01-2047, 22012047, WM2013-NDR, 0022012047-P, 22012047-P, WM2013-ND, WM2013, 2695-04R, 22-01-2047-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905941-0022012047 Series: KK254, 2695 Features: 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-2047-P, 900-0022012047, 22-01-2047, 0022-01-2047, 22012047, WM2013-NDR, 0022012047-P, 22012047-P, WM2013-ND, WM2013, 2695-04R, 22-01-2047-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022012047 - 905941-0022012047 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022012047
905941-0022012047
Rectangular Connectors - 0022012047 905941-0022012047
Manufacturer: Molex, LLC Win Source Part Number: 905941-0022012047 Series: KK254, 2695 Features: 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-2047-P, 900-0022012047, 22-01-2047, 0022-01-2047, 22012047, WM2013-NDR, 0022012047-P, 22012047-P, WM2013-ND, WM2013, 2695-04R, 22-01-2047-P

Manufacturer: Molex, LLC
Win Source Part Number: 905941-0022012047
Series: KK254, 2695
Features: 4 Rectangular Connectors - Housings Receptacle White 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0022-01-2047-P, 900-0022012047, 22-01-2047, 0022-01-2047, 22012047, WM2013-NDR, 0022012047-P, 22012047-P, WM2013-ND, WM2013, 2695-04R, 22-01-2047-P

Buy Now Datasheet
Connectors - 22012047 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22012047
Connectors 22012047
2.54mm 1x4P 4 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 1x4P 4 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
22012047
Connectors >> Rectangular Connectors Housings 22012047
2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905941-0022012047 22012047 22012047
Product Name Rectangular Connectors - 0022012047 Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details