Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 22012045

Description
Win Source Part Number: 1349795-0022012045 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 6471 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349795-0022012045 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 6471 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1349795-0022012045 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1349795-0022012045
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1349795-0022012045
Win Source Part Number: 1349795-0022012045 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: KK254, 6471 Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 002201 Product Status: Obsolete

Win Source Part Number: 1349795-0022012045
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: KK254, 6471
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Natural
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 002201
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349795-0022012045
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5A-4422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details