Molex Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 22012035

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: KK254, 6471 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: KK254, 6471 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: KK254, 6471 Package: Bulk Product Status: Obsolete Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions: 3 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: KK254, 6471
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A6AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details