Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 22011082

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: KK250, 5051 Number of Positions: 8 Pitch: 0.098" (2.50mm) Connector Type: Receptacle Contact Type: Non-Gendered Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: KK250, 5051 Number of Positions: 8 Pitch: 0.098" (2.50mm) Connector Type: Receptacle Contact Type: Non-Gendered Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: KK250, 5051 Number of Positions: 8 Pitch: 0.098" (2.50mm) Connector Type: Receptacle Contact Type: Non-Gendered Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: KK250, 5051
Number of Positions: 8
Pitch: 0.098" (2.50mm)
Connector Type: Receptacle
Contact Type: Non-Gendered
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors - 22011082 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22011082
Connectors 22011082
2.5mm 1x8P 8 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

2.5mm 1x8P 8 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 22011082
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details