Molex Rectangular Connectors - 0022011052 22011052

Description
Manufacturer: Molex, LLC Win Source Part Number: 905940-0022011052 Series: KK250, 5051 Features: 5 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1052, 0022-01-1052-E, 0022011052-E, 0022011052-ND, 22-01-1052, 22-01-1052-E, 22-01-1052-ND, 22011052, 22011052-E, 5051-05, WM9143
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905940-0022011052 Series: KK250, 5051 Features: 5 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1052, 0022-01-1052-E, 0022011052-E, 0022011052-ND, 22-01-1052, 22-01-1052-E, 22-01-1052-ND, 22011052, 22011052-E, 5051-05, WM9143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022011052 - 905940-0022011052 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022011052
905940-0022011052
Rectangular Connectors - 0022011052 905940-0022011052
Manufacturer: Molex, LLC Win Source Part Number: 905940-0022011052 Series: KK250, 5051 Features: 5 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1052, 0022-01-1052-E, 0022011052-E, 0022011052-ND, 22-01-1052, 22-01-1052-E, 22-01-1052-ND, 22011052, 22011052-E, 5051-05, WM9143

Manufacturer: Molex, LLC
Win Source Part Number: 905940-0022011052
Series: KK250, 5051
Features: 5 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0022-01-1052, 0022-01-1052-E, 0022011052-E, 0022011052-ND, 22-01-1052, 22-01-1052-E, 22-01-1052-ND, 22011052, 22011052-E, 5051-05, WM9143

Buy Now Datasheet
CONN HOUSING 5POS 2.5MM - 514-0022011052 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING 5POS 2.5MM
514-0022011052
CONN HOUSING 5POS 2.5MM 514-0022011052
CONN HOUSING 5POS 2.5MM

CONN HOUSING 5POS 2.5MM

Supplier's Site
Connectors - 22011052 - ODG (Origin Data Global)
Shenzhen, China
Connectors
22011052
Connectors 22011052
2.5mm 1x5P 5 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

2.5mm 1x5P 5 1 Without a buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905940-0022011052 514-0022011052 22011052
Product Name Rectangular Connectors - 0022011052 CONN HOUSING 5POS 2.5MM Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Din Rail, Channel - 2946-2000-5410-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details