Molex Rectangular Connectors - 0022011034 22011034

Description
Manufacturer: Molex, LLC Win Source Part Number: 905939-0022011034 Series: SPOX 5102 Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1034, 0022-01-1034-E, 0022011034-E, 22-01-1034, 22-01-1034-E, 22011034, 22011034-E, 5102-03, 900-0022011034, WM18770, WM18770-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905939-0022011034 Series: SPOX 5102 Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1034, 0022-01-1034-E, 0022011034-E, 22-01-1034, 22-01-1034-E, 22011034, 22011034-E, 5102-03, 900-0022011034, WM18770, WM18770-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0022011034 - 905939-0022011034 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0022011034
905939-0022011034
Rectangular Connectors - 0022011034 905939-0022011034
Manufacturer: Molex, LLC Win Source Part Number: 905939-0022011034 Series: SPOX 5102 Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Family Name: 002201 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0022-01-1034, 0022-01-1034-E, 0022011034-E, 22-01-1034, 22-01-1034-E, 22011034, 22011034-E, 5102-03, 900-0022011034, WM18770, WM18770-ND

Manufacturer: Molex, LLC
Win Source Part Number: 905939-0022011034
Series: SPOX 5102
Features: 3 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Family Name: 002201
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0022-01-1034, 0022-01-1034-E, 0022011034-E, 22-01-1034, 22-01-1034-E, 22011034, 22011034-E, 5102-03, 900-0022011034, WM18770, WM18770-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905939-0022011034
Product Name Rectangular Connectors - 0022011034
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details