Molex Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Molex 22-56-6267

Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Molex - 56H4311 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Molex
56H4311
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Molex 56H4311
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:26Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H4311
Product Name Wire-Board Connector Receptacle 26 Position, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details