Molex Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex 22-56-6127

Description
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester, Glass-filled; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester, Glass-filled; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex - 25M1794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex
25M1794
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex 25M1794
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester, Glass-filled; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester, Glass-filled; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M1794
Product Name Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex
Material Polyester, Glass-filled
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details