Molex Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2502

Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:50Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:50Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex - 01AH0831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex
01AH0831
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex 01AH0831
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:50Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:50Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0831
Product Name Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details