Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139450-22-55-2502
Packaging: Bulk
Number of Positions: 50
Pitch: 2.54 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Crimp
Number of Contacts: 50
Gender: Receptacle
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Body Material: Glass, Polyester
Categories: Custom Parts
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139450-22-55-2502 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 22-55-2502 |