Molex Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2403

Description
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex - 01AH0830 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
01AH0830
Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex 01AH0830
WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 40POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0830
Product Name Wtb Housing, Rcpt, 40Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details