Molex Connectors Ribbon & FFC 22-55-2342

Description
CGRID SL HSG OPT B DR POLZG 3 CKT
Request a Quote
Description
CGRID SL HSG OPT B DR POLZG 3 CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 22-55-2342 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
22-55-2342
Connectors Ribbon & FFC 22-55-2342
CGRID SL HSG OPT B DR POLZG 3 CKT

CGRID SL HSG OPT B DR POLZG 3 CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 25M1791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Molex
25M1791
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Molex 25M1791
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-55-2342 22-55-2342 25M1791
Product Name Connectors Ribbon & FFC Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8828A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details