Molex Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Molex 22-55-2321

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 27C5674 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Molex
27C5674
Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Molex 27C5674
CONNECTOR, RCPT, 32POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-55-2321 27C5674
Product Name Connector, Rcpt, 32Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details