Molex Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Molex 22-55-2303

Description
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Molex - 74C6779 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Molex
74C6779
Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Molex 74C6779
WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 30POS, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74C6779
Product Name Wire-Board Connector Receptacle 30Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details