Molex Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2242

Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:24Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:24Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex - 01AH0826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex
01AH0826
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex 01AH0826
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:24Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:24Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0826
Product Name Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details