Molex Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2203

Description
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex - 01AH8230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex
01AH8230
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex 01AH8230
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8230
Product Name Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details