Molex Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2201

Description
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:20Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:20Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex - 56H4223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex
56H4223
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex 56H4223
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:20Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H4223
Product Name Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details