Molex Connectors Ribbon & FFC 22-55-2181

Description
CGRID SL HSG OPT A DR NPOLAR 8CKT
Request a Quote Datasheet
Description
CGRID SL HSG OPT A DR NPOLAR 8CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 22-55-2181 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
22-55-2181
Connectors Ribbon & FFC 22-55-2181
CGRID SL HSG OPT A DR NPOLAR 8CKT

CGRID SL HSG OPT A DR NPOLAR 8CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 38C9190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Pitch Spacing Molex
38C9190
Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Pitch Spacing Molex 38C9190
CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Header Connector,cable Mount,18 Contacts,0.1 Pitch Molex - 56H4220 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,18 Contacts,0.1 Pitch Molex
56H4220
Header Connector,cable Mount,18 Contacts,0.1 Pitch Molex 56H4220
Header Connector,Cable Mount,18 Contacts,0.1 Pitch

Header Connector,Cable Mount,18 Contacts,0.1 Pitch

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-55-2181 22-55-2181 38C9190
Product Name Connectors Ribbon & FFC Connector, Rcpt, 18Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details