Molex Wtb Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2163

Description
WTB HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex - 01AH0821 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex
01AH0821
Wtb Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex 01AH0821
WTB HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0821
Product Name Wtb Housing, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details