Molex Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2161

Description
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex - 56H4217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex
56H4217
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex 56H4217
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:16Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Molex - 74AC2699 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Molex
74AC2699
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Molex 74AC2699
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:SL 70450 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 56H4217 74AC2699
Product Name Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Product Range Molex Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Pitch Spacing Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details