Molex Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2143

Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Molex - 01AH0820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Molex
01AH0820
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Molex 01AH0820
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0820
Product Name Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details