Molex Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex 22-55-2121

Description
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex - 02H0390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex
02H0390
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex 02H0390
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:12Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Product Range:SL 70450; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:70058, 71851 Crimp Terminals; Body Material:Polyester; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02H0390
Product Name Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details