Molex Hard To Find - 22-43-6030 22-43-6030

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hard To Find - 22-43-6030 - 1123048-22-43-6030 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 22-43-6030
1123048-22-43-6030
Hard To Find - 22-43-6030 1123048-22-43-6030
Manufacturer: Molex Win Source Part Number: 1123048-22-43-6030 Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0μin (2.54μm) Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.283" (7.19mm) Contact Shape: Square Contact Length - Mating: 0.138" (3.50mm) Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1123048-22-43-6030
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0μin (2.54μm)
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.283" (7.19mm)
Contact Shape: Square
Contact Length - Mating: 0.138" (3.50mm)
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
316-22-43-6030
Electronic Connector 316-22-43-6030
Conn Shrouded Header (3 Sides) HDR 3 POS 2.5mm Solder ST Top Entry Thru-Hole SPOX Bag Product overview: 22-43-6030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-43-6030 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (3 Sides) HDR 3 POS 2.5mm Solder ST Top Entry Thru-Hole SPOX Bag Product overview: 22-43-6030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-43-6030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Molex - 91M7049 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Molex
91M7049
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Molex 91M7049
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SPOX 42249 Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:SPOX 42249 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 22-43-6030 1123048-22-43-6030 316-22-43-6030 91M7049
Product Name Hard To Find - 22-43-6030 Electronic Connector Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 2469434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details