Molex Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Idc Connector Type Molex 22-43-3030

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Idc Connector Type Molex - 25M1784 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Idc Connector Type Molex
25M1784
Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Idc Connector Type Molex 25M1784
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2.5MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.5mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M1784
Product Name Wire-Board Connector, Receptacle, 3 Position, 2.5Mm; Idc Connector Type Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data