Molex Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 22-28-9023

Description
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes
Description
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H3130 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
56H3130
Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 56H3130
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H3130
Product Name Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details