Molex Connector, Header, 12Pos, 2.54Mm; Connector Systems Molex 22-28-8120

Description
CONNECTOR, HEADER, 12POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 12POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2.54Mm; Connector Systems Molex - 01AH8226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2.54Mm; Connector Systems Molex
01AH8226
Connector, Header, 12Pos, 2.54Mm; Connector Systems Molex 01AH8226
CONNECTOR, HEADER, 12POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8226
Product Name Connector, Header, 12Pos, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details