Molex Board-Board Connector Header, 9 Position, 1Row; Connector Systems Molex 22-28-8092

Description
BOARD-BOARD CONNECTOR HEADER, 9 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 42377 Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 9 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 42377 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 9 Position, 1Row; Connector Systems Molex - 56H3001 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 9 Position, 1Row; Connector Systems Molex
56H3001
Board-Board Connector Header, 9 Position, 1Row; Connector Systems Molex 56H3001
BOARD-BOARD CONNECTOR HEADER, 9 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 42377 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 9 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 42377 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H3001
Product Name Board-Board Connector Header, 9 Position, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers