Molex Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Molex 22-28-8062

Description
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal
Description
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal

Suppliers

Company
Product
Description
Supplier Links
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Molex - 91M6527 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Molex
91M6527
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Molex 91M6527
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.1 Pitch,R ANGLE PC TAIL Terminal

Supplier's Site
Connector, Header, 6Pos, 2.54Mm; Connector Systems Molex - 01AH8223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2.54Mm; Connector Systems Molex
01AH8223
Connector, Header, 6Pos, 2.54Mm; Connector Systems Molex 01AH8223
CONNECTOR, HEADER, 6POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 91M6527 01AH8223
Product Name Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch,r Angle Pc Tail Terminal Molex Connector, Header, 6Pos, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Meter Banana Plug - SALE-9206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details