Molex Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex 22-28-8023

Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Board-Board Connector Header, part number 56H2965, features a 2-way configuration with a single row and a pitch spacing of 2.54mm. It is designed for through-hole right-angle mounting and is compatible with surface mount applications. The connector supports a maximum current of 4.0A per contact and has a durability rating of up to 100 mating cycles. The header is constructed from high-temperature thermoplastic with brass metal components, and it is plated with gold for the mating area and tin for the termination. This product is RoHS compliant and suitable for board-to-board, signal, and wire-to-board applications. The recommended PCB thickness for optimal performance is 1.60mm.

Datasheet Summary
Powered by GS/AI

The Molex Board-Board Connector Header, part number 56H2965, features a 2-way configuration with a single row and a pitch spacing of 2.54mm. It is designed for through-hole right-angle mounting and is compatible with surface mount applications. The connector supports a maximum current of 4.0A per contact and has a durability rating of up to 100 mating cycles. The header is constructed from high-temperature thermoplastic with brass metal components, and it is plated with gold for the mating area and tin for the termination. This product is RoHS compliant and suitable for board-to-board, signal, and wire-to-board applications. The recommended PCB thickness for optimal performance is 1.60mm.

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex - 56H2965 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex
56H2965
Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex 56H2965
BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H2965
Product Name Board-Board Connector Header, 2Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details